Murata Power Solutions Fixed Inductors HEAWS-100M=P3

Description
10µH Shielded Wirewound Inductor 2.8A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.8A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-HEAWS-100M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-HEAWS-100M=P3TR-ND
Fixed Inductors 490-HEAWS-100M=P3TR-ND
10µH Shielded Wirewound Inductor 2.8A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.8A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-HEAWS-100M=P3CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-HEAWS-100M=P3CT-ND
Fixed Inductors 490-HEAWS-100M=P3CT-ND
10µH Shielded Wirewound Inductor 2.8A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.8A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-HEAWS-100M=P3DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 2.8A 25 MOHM SMD

FIXED IND 10UH 2.8A 25 MOHM SMD

Buy Now Datasheet
Inductor, Unshielded, 10Uh, 2.8A Rohs Compliant Murata - 92AH5287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 10Uh, 2.8A Rohs Compliant Murata
92AH5287
Inductor, Unshielded, 10Uh, 2.8A Rohs Compliant Murata 92AH5287
INDUCTOR, UNSHIELDED, 10UH, 2.8A ROHS COMPLIANT: YES

INDUCTOR, UNSHIELDED, 10UH, 2.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-HEAWS-100M=P3TR-ND 92AH5287
Product Name Fixed Inductors Inductor, Unshielded, 10Uh, 2.8A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers