Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212695-HDAS-16/883
Polarity: Bipolar, Unipolar
Number of Elements: 1
Power Dissipation: 1.25 W
Number of Pins: 62
Resolution: 1.5 B
Categories: Custom Parts
Case / Package: CDIP
Sampling Rate: 50 ksps
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Integral Nonlinearity (INL): 1 LSB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1212695-HDAS-16/883 |
| Product Name | Custom Parts - Custom Parts (E - I) - HDAS-16/883 |