Murata Power Solutions Power Supplies Board Mount DCDC Converters - HB04U15D12QC HB04U15D12QC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 775600-HB04U15D12QC Series: HB04UC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 4W Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 88% Family Name: HB04UC Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 167mA, 167mA Alternative Parts (Cross-Reference): AM5T-1212DH35Z; AM5T-1212DZ; AA05E-012L-120D; EC6A05; Introduction Date: March 23, 2006 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 775600-HB04U15D12QC Series: HB04UC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 4W Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 88% Family Name: HB04UC Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 167mA, 167mA Alternative Parts (Cross-Reference): AM5T-1212DH35Z; AM5T-1212DZ; AA05E-012L-120D; EC6A05; Introduction Date: March 23, 2006 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - HB04U15D12QC
775600-HB04U15D12QC
Power Supplies Board Mount DCDC Converters - HB04U15D12QC 775600-HB04U15D12QC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 775600-HB04U15D12QC Series: HB04UC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 4W Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 88% Family Name: HB04UC Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 167mA, 167mA Alternative Parts (Cross-Reference): AM5T-1212DH35Z; AM5T-1212DZ; AA05E-012L-120D; EC6A05; Introduction Date: March 23, 2006 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 775600-HB04U15D12QC
Series: HB04UC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 5-DIP Module
Applications: ITE (Commercial)
Power (Watts): 4W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 88%
Family Name: HB04UC
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Input Voltage MIN: 13.5V
Voltage Input MAX: 16.5V
Current - Output (Maximum): 167mA, 167mA
Alternative Parts (Cross-Reference): AM5T-1212DH35Z; AM5T-1212DZ; AA05E-012L-120D; EC6A05;
Introduction Date: March 23, 2006
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-1746-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1746-5-ND
DC DC Converters 811-1746-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 167mA, 167mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 167mA, 167mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - HB04U15D12QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HB04U15D12QC
Power Supplies - Board Mount - DC DC Converters HB04U15D12QC
DC DC CONVERTER +/-12V 4W

DC DC CONVERTER +/-12V 4W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 775600-HB04U15D12QC 811-1746-5-ND HB04U15D12QC
Product Name Power Supplies Board Mount DCDC Converters - HB04U15D12QC DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 2 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details