Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1061790-HB04U12S12QC
Category: Power Supplies - Board Mount>DC DC Converters
Series: HB04UC (4W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 44
Power (Watts): 4 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 333mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): REC15-4812SZ/H2/M; LME1209DC; MEE1S1509DC; REC6-1212SRW/R10/A; S36SE12002PRFZ; UHE-12/2500-Q12-C;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1743-5
Base Product Number: HB04U12
DC DC CONVERTER 12V 4W Product overview: HB04U12S12QC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 4W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-HB04U12S12QC can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | HB04U12S12QC | 1061790-HB04U12S12QC | 132-HB04U12S12QC |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters | 12V 4W DC-DC Converter IC |
| Package Type | DIP; Other; Tube | Other; Tube |