CAP CER 1UF 6.3V X6S 0402
CAP CER 1UF 6.3V X6S 0402
CAP CER 1UF 6.3V X6S 0402
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GXT155C80J105KE01DCT-ND | 490-GXT155C80J105KE01DDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF |