CAP CER 47UF 6.3V X7R 1210 Product overview: GRT32ER70J476KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32ER70J476KE13
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 47UF 6.3V X7R 1210
CAP CER 47UF 6.3V X7R 1210
CAP, MLCC, AEC-Q200, X7R, 47UF/6.3V, 1210; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance:47 F; Voltage Rating:6.3V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes
CAP CER 47UF 6.3V X7R 1210
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRT32ER70J476KE13L | 490-GRT32ER70J476KE13LTR-ND | 490-GRT32ER70J476KE13LDKR-ND | 01AC9019 | GRT32ER70J476KE13L |
| Product Name | 47UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, X7R, 47Uf/6.3V, 1210; Ceramic Capacitor Case Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 4.70E7 microF | 47 microF |