Murata Electronics Capacitors - Ceramic Capacitors GRT32EC81C476ME13L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329161-GRT32EC81C47 6ME13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12495-2,490-1249 5-1,490-12495-6 Base Product Number: GRT32EC81C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329161-GRT32EC81C47 6ME13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12495-2,490-1249 5-1,490-12495-6 Base Product Number: GRT32EC81C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329161-GRT32EC81C476ME13L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329161-GRT32EC81C476ME13L
Capacitors - Ceramic Capacitors 1329161-GRT32EC81C476ME13L
Manufacturer: Murata Electronics Win Source Part Number: 1329161-GRT32EC81C47 6ME13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12495-2,490-1249 5-1,490-12495-6 Base Product Number: GRT32EC81C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329161-GRT32EC81C476ME13L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12495-2,490-12495-1,490-12495-6
Base Product Number: GRT32EC81C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
47UF 16V Capacitor
60-GRT32EC81C476ME13L
47UF 16V Capacitor 60-GRT32EC81C476ME13L
CAP CER 47UF 16V X6S 1210 Product overview: GRT32EC81C476ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32EC81C476ME13 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 16V X6S 1210 Product overview: GRT32EC81C476ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32EC81C476ME13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12495-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12495-2-ND
Ceramic Capacitors 490-12495-2-ND
47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12495-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12495-1-ND
Ceramic Capacitors 490-12495-1-ND
47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12495-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12495-6-ND
Ceramic Capacitors 490-12495-6-ND
47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1656482 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1656482
MLCCs - Multilayer Ceramic Capacitors 1656482
Murata GRT32EC81C476ME13L

Murata GRT32EC81C476ME13L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1656429 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1656429
MLCCs - Multilayer Ceramic Capacitors 1656429
Murata GRT32EC81C476ME13L

Murata GRT32EC81C476ME13L

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329161-GRT32EC81C476ME13L 60-GRT32EC81C476ME13L 490-12495-2-ND 490-12495-6-ND 1656482
Product Name Capacitors - Ceramic Capacitors 47UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details