Murata Electronics Ceramic Capacitors - GRT32EC81C476KE13L GRT32EC81C476KE13L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850020-GRT32EC81C476 KE13L Series: GRT Features: 47 µF Ceramic Capacitor Package: Reel - TR Family Name: GRT32EC81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12494-2, 490-12494-1, 490-12494-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850020-GRT32EC81C476 KE13L Series: GRT Features: 47 µF Ceramic Capacitor Package: Reel - TR Family Name: GRT32EC81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12494-2, 490-12494-1, 490-12494-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRT32EC81C476KE13L - 850020-GRT32EC81C476KE13L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRT32EC81C476KE13L
850020-GRT32EC81C476KE13L
Ceramic Capacitors - GRT32EC81C476KE13L 850020-GRT32EC81C476KE13L
Manufacturer: Murata Electronics North America Win Source Part Number: 850020-GRT32EC81C476 KE13L Series: GRT Features: 47 µF Ceramic Capacitor Package: Reel - TR Family Name: GRT32EC81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12494-2, 490-12494-1, 490-12494-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 850020-GRT32EC81C476KE13L
Series: GRT
Features: 47 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRT32EC81C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12494-2, 490-12494-1, 490-12494-6

Buy Now Datasheet
Ceramic Capacitors - 490-12494-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12494-2-ND
Ceramic Capacitors 490-12494-2-ND
47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12494-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12494-6-ND
Ceramic Capacitors 490-12494-6-ND
47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12494-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12494-1-ND
Ceramic Capacitors 490-12494-1-ND
47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1656478 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1656478
MLCCs - Multilayer Ceramic Capacitors 1656478
Murata GRT32EC81C476KE13L

Murata GRT32EC81C476KE13L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1656428 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1656428
MLCCs - Multilayer Ceramic Capacitors 1656428
Murata GRT32EC81C476KE13L

Murata GRT32EC81C476KE13L

Supplier's Site
Singapore, Singapore
Automotive SMD 47uF 16V Capacitor
60-GRT32EC81C476KE13L
Automotive SMD 47uF 16V Capacitor 60-GRT32EC81C476KE13L
Cap Ceramic 47uF 16V X6S 10% Pad SMD 1210 105°C Automotive AEC-Q200 T/R Product overview: GRT32EC81C476KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32EC81C476KE13 L can be used for catalog matching and distributor lookup.

Cap Ceramic 47uF 16V X6S 10% Pad SMD 1210 105°C Automotive AEC-Q200 T/R Product overview: GRT32EC81C476KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32EC81C476KE13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata
64AJ4464
Cap, Aec-Q200, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata 64AJ4464
CAP, AEC-Q200, 47UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 47UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata
66AJ7229
Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata 66AJ7229
CAP, 47UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 47UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRT32EC81C476KE13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT32EC81C476KE13L
Ceramic Capacitors GRT32EC81C476KE13L
CAP CER 47UF 16V X6S 1210

CAP CER 47UF 16V X6S 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 850020-GRT32EC81C476KE13L 490-12494-2-ND 490-12494-6-ND 1656478 60-GRT32EC81C476KE13L 64AJ4464 GRT32EC81C476KE13L
Product Name Ceramic Capacitors - GRT32EC81C476KE13L Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Automotive SMD 47uF 16V Capacitor Cap, Aec-Q200, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details