Murata Electronics Capacitors - Ceramic Capacitors GRT32EC81A476ME13L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1331229-GRT32EC81A47 6ME13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12493-2,490-1249 3-6,490-12493-1 Base Product Number: GRT32EC81A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1331229-GRT32EC81A47 6ME13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12493-2,490-1249 3-6,490-12493-1 Base Product Number: GRT32EC81A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331229-GRT32EC81A476ME13L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331229-GRT32EC81A476ME13L
Capacitors - Ceramic Capacitors 1331229-GRT32EC81A476ME13L
Manufacturer: Murata Electronics Win Source Part Number: 1331229-GRT32EC81A47 6ME13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12493-2,490-1249 3-6,490-12493-1 Base Product Number: GRT32EC81A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331229-GRT32EC81A476ME13L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12493-2,490-12493-6,490-12493-1
Base Product Number: GRT32EC81A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-12493-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12493-1-ND
Ceramic Capacitors 490-12493-1-ND
47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 10V Capacitor
60-GRT32EC81A476ME13L
47UF 10V Capacitor 60-GRT32EC81A476ME13L
CAP CER 47UF 10V X6S 1210 Product overview: GRT32EC81A476ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32EC81A476ME13 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X6S 1210 Product overview: GRT32EC81A476ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32EC81A476ME13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1331229-GRT32EC81A476ME13L 490-12493-1-ND 60-GRT32EC81A476ME13L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 47UF 10V Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details