47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
47µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
CAP, AEC-Q200, 47UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES
CAP CER 47UF 10V X6S 1210
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-12492-1-ND | 490-12492-6-ND | 64AJ4463 | GRT32EC81A476KE13L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 47Uf, 10V, Mlcc, 1210 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |