Murata Electronics Ceramic Capacitors GRT32EC70J107ME13K

Description
100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT32EC70J107ME13KDKR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT32EC70J107ME13KCT-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT32EC70J107ME13KTR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT32EC70J107ME13K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT32EC70J107ME13K
Ceramic Capacitors GRT32EC70J107ME13K
CAP CER 100UF 6.3V X7S 1210

CAP CER 100UF 6.3V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT32EC70J107ME13KDKR-ND 490-GRT32EC70J107ME13KCT-ND GRT32EC70J107ME13K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details