Murata Electronics Ceramic Capacitors GRT32DR61A226KE01L

Description
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12476-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12476-2-ND
Ceramic Capacitors 490-12476-2-ND
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRT32DR61A226KE01L
22UF 10V Capacitor 60-GRT32DR61A226KE01L
CAP CER 22UF 10V X5R 1210 Product overview: GRT32DR61A226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32DR61A226KE01 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 1210 Product overview: GRT32DR61A226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32DR61A226KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330153-GRT32DR61A226KE01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330153-GRT32DR61A226KE01L
Capacitors - Ceramic Capacitors 1330153-GRT32DR61A226KE01L
Manufacturer: Murata Electronics Win Source Part Number: 1330153-GRT32DR61A22 6KE01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12476-1,490-1247 6-2,490-12476-6 Base Product Number: GRT32DR61A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330153-GRT32DR61A226KE01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.087" (2.20mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12476-1,490-12476-2,490-12476-6
Base Product Number: GRT32DR61A
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRT32DR61A226KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT32DR61A226KE01L
Ceramic Capacitors GRT32DR61A226KE01L
CAP CER 22UF 10V X5R 1210

CAP CER 22UF 10V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-12476-2-ND 60-GRT32DR61A226KE01L 1330153-GRT32DR61A226KE01L GRT32DR61A226KE01L
Product Name Ceramic Capacitors 22UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details