Murata Electronics Ceramic Capacitors GRT31CR61H155KE01K

Description
1.5µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT31CR61H155KE01KCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

1.5µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT31CR61H155KE01KTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

1.5µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT31CR61H155KE01KDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

1.5µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT31CR61H155KE01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31CR61H155KE01K
Ceramic Capacitors GRT31CR61H155KE01K
CAP CER 1.5UF 50V X5R 1206

CAP CER 1.5UF 50V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT31CR61H155KE01KCT-ND 490-GRT31CR61H155KE01KDKR-ND GRT31CR61H155KE01K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details