CAP CER 3.3UF 25V X5R 1206
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRT31CR61E335KE01KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 3.3 microF |