Murata Electronics Ceramic Capacitors GRT31CR61A106KE01L

Description
10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12434-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12434-1-ND
Ceramic Capacitors 490-12434-1-ND
10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12434-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12434-2-ND
Ceramic Capacitors 490-12434-2-ND
10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12434-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12434-6-ND
Ceramic Capacitors 490-12434-6-ND
10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT31CR61A106KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31CR61A106KE01L
Ceramic Capacitors GRT31CR61A106KE01L
CAP CER 10UF 10V X5R 1206

CAP CER 10UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-12434-1-ND 490-12434-6-ND GRT31CR61A106KE01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers