Murata Electronics Capacitors - Ceramic Capacitors GRT31CC8YA106KE01L

Description
Win Source Part Number: 1302880-GRT31CC8YA10 6KE01L Category: Capacitors>Ceramic Capacitors Series: GRT Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-12424-1,490-1242 4-2,490-12424-6 Base Product Number: GRT31CC8YA
Request a Quote Datasheet
Description
Win Source Part Number: 1302880-GRT31CC8YA10 6KE01L Category: Capacitors>Ceramic Capacitors Series: GRT Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-12424-1,490-1242 4-2,490-12424-6 Base Product Number: GRT31CC8YA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302880-GRT31CC8YA106KE01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302880-GRT31CC8YA106KE01L
Capacitors - Ceramic Capacitors 1302880-GRT31CC8YA106KE01L
Win Source Part Number: 1302880-GRT31CC8YA10 6KE01L Category: Capacitors>Ceramic Capacitors Series: GRT Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-12424-1,490-1242 4-2,490-12424-6 Base Product Number: GRT31CC8YA

Win Source Part Number: 1302880-GRT31CC8YA106KE01L
Category: Capacitors>Ceramic Capacitors
Series: GRT
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-12424-1,490-12424-2,490-12424-6
Base Product Number: GRT31CC8YA

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GRT31CC8YA106KE01L
10UF 35V Capacitor 60-GRT31CC8YA106KE01L
CAP CER 10UF 35V X6S 1206 Product overview: GRT31CC8YA106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC8YA106KE01 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X6S 1206 Product overview: GRT31CC8YA106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC8YA106KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12424-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12424-1-ND
Ceramic Capacitors 490-12424-1-ND
10µF ±10% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12424-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12424-6-ND
Ceramic Capacitors 490-12424-6-ND
10µF ±10% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12424-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12424-2-ND
Ceramic Capacitors 490-12424-2-ND
10µF ±10% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT31CC8YA106KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31CC8YA106KE01L
Ceramic Capacitors GRT31CC8YA106KE01L
CAP CER 10UF 35V X6S 1206

CAP CER 10UF 35V X6S 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata
64AJ4456
Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata 64AJ4456
CAP, AEC-Q200, 10UF, 35V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 35V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata
66AJ7226
Cap, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata 66AJ7226
CAP, 10UF, 35V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1302880-GRT31CC8YA106KE01L 60-GRT31CC8YA106KE01L 490-12424-1-ND 490-12424-6-ND GRT31CC8YA106KE01L 64AJ4456
Product Name Capacitors - Ceramic Capacitors 10UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
WVAC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details