Murata Electronics Ceramic Capacitors GRT31CC81E106KE01L

Description
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12415-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12415-2-ND
Ceramic Capacitors 490-12415-2-ND
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12415-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12415-1-ND
Ceramic Capacitors 490-12415-1-ND
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12415-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12415-6-ND
Ceramic Capacitors 490-12415-6-ND
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRT31CC81E106KE01L
10UF 25V Capacitor 60-GRT31CC81E106KE01L
CAP CER 10UF 25V X6S 1206 Product overview: GRT31CC81E106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC81E106KE01 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X6S 1206 Product overview: GRT31CC81E106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC81E106KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT31CC81E106KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31CC81E106KE01L
Ceramic Capacitors GRT31CC81E106KE01L
CAP CER 10UF 25V X6S 1206

CAP CER 10UF 25V X6S 1206

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X6S, 10Uf, 25V, 1206; Ceramic Capacitor Case Murata - 01AC8997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X6S, 10Uf, 25V, 1206; Ceramic Capacitor Case Murata
01AC8997
Cap, Mlcc, Aec-Q200, X6S, 10Uf, 25V, 1206; Ceramic Capacitor Case Murata 01AC8997
CAP, MLCC, AEC-Q200, X6S, 10UF, 25V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:10 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X6S, 10UF, 25V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:10 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4459 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
64AJ4459
Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata 64AJ4459
CAP, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12415-2-ND 490-12415-6-ND 60-GRT31CC81E106KE01L GRT31CC81E106KE01L 01AC8997 64AJ4459
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors Cap, Mlcc, Aec-Q200, X6S, 10Uf, 25V, 1206; Ceramic Capacitor Case Murata Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 1.00E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details