Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRT31CC81C226KE01L

Description
Murata GRT31CC81C226KE01L
Request a Quote Datasheet
Description
Murata GRT31CC81C226KE01L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1656422 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1656422
MLCCs - Multilayer Ceramic Capacitors 1656422
Murata GRT31CC81C226KE01L

Murata GRT31CC81C226KE01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1656465 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1656465
MLCCs - Multilayer Ceramic Capacitors 1656465
Murata GRT31CC81C226KE01L

Murata GRT31CC81C226KE01L

Supplier's Site
Ceramic Capacitors - 490-12409-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12409-1-ND
Ceramic Capacitors 490-12409-1-ND
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12409-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12409-2-ND
Ceramic Capacitors 490-12409-2-ND
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12409-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12409-6-ND
Ceramic Capacitors 490-12409-6-ND
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-GRT31CC81C226KE01L
22UF 16V Capacitor 60-GRT31CC81C226KE01L
CAP CER 22UF 16V X6S 1206 Product overview: GRT31CC81C226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC81C226KE01 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X6S 1206 Product overview: GRT31CC81C226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC81C226KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329996-GRT31CC81C226KE01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329996-GRT31CC81C226KE01L
Capacitors - Ceramic Capacitors 1329996-GRT31CC81C226KE01L
Manufacturer: Murata Electronics Win Source Part Number: 1329996-GRT31CC81C22 6KE01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12409-2,490-1240 9-1,490-12409-6 Base Product Number: GRT31CC81C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329996-GRT31CC81C226KE01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12409-2,490-12409-1,490-12409-6
Base Product Number: GRT31CC81C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRT31CC81C226KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31CC81C226KE01L
Ceramic Capacitors GRT31CC81C226KE01L
CAP CER 22UF 16V X6S 1206

CAP CER 22UF 16V X6S 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT31CC81C226KE01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT31CC81C226KE01L
16V 22uF X6S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 22uF X6S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata
64AJ4458
Cap, Aec-Q200, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata 64AJ4458
CAP, AEC-Q200, 22UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata
66AJ7227
Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata 66AJ7227
CAP, 22UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1656422 490-12409-1-ND 490-12409-6-ND 60-GRT31CC81C226KE01L 1329996-GRT31CC81C226KE01L GRT31CC81C226KE01L GRT31CC81C226KE01L 64AJ4458
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 22UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Murata
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers