Murata Electronics 47UF 6.3V Capacitor GRT31CC80J476KE13L

Description
CAP CER 47UF 6.3V X6S 1206 Product overview: GRT31CC80J476KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC80J476KE13 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 6.3V X6S 1206 Product overview: GRT31CC80J476KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC80J476KE13 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 6.3V Capacitor
60-GRT31CC80J476KE13L
47UF 6.3V Capacitor 60-GRT31CC80J476KE13L
CAP CER 47UF 6.3V X6S 1206 Product overview: GRT31CC80J476KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC80J476KE13 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X6S 1206 Product overview: GRT31CC80J476KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC80J476KE13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12401-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12401-1-ND
Ceramic Capacitors 490-12401-1-ND
47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12401-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12401-6-ND
Ceramic Capacitors 490-12401-6-ND
47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12401-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12401-2-ND
Ceramic Capacitors 490-12401-2-ND
47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers
Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers
Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Mounting Type: Through Hole Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Mounting Type: Through Hole
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X6S, 47Uf/6.3V, 1206; Ceramic Capacitor Case Murata - 01AC8996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X6S, 47Uf/6.3V, 1206; Ceramic Capacitor Case Murata
01AC8996
Cap, Mlcc, Aec-Q200, X6S, 47Uf/6.3V, 1206; Ceramic Capacitor Case Murata 01AC8996
CAP, MLCC, AEC-Q200, X6S, 47UF/6.3V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:47 F; Voltage Rating:6.3V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X6S, 47UF/6.3V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:47 F; Voltage Rating:6.3V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4457 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata
64AJ4457
Cap, 47Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata 64AJ4457
CAP, 47UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRT31CC80J476KE13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31CC80J476KE13L
Ceramic Capacitors GRT31CC80J476KE13L
CAP CER 47UF 6.3V X6S 1206

CAP CER 47UF 6.3V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT31CC80J476KE13L 490-12401-1-ND 490-12401-6-ND 01AC8996 64AJ4457 GRT31CC80J476KE13L
Product Name 47UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers Cap, Mlcc, Aec-Q200, X6S, 47Uf/6.3V, 1206; Ceramic Capacitor Case Murata Cap, 47Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 0.2200 microF 4.70E7 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021359 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details