Murata Power Solutions 1UF 50V Capacitor GRT21BR71H105KE01L

Description
CAP CER 1UF 50V X7R 0805 Product overview: GRT21BR71H105KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR71H105KE01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 50V X7R 0805 Product overview: GRT21BR71H105KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR71H105KE01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 50V Capacitor
60-GRT21BR71H105KE01L
1UF 50V Capacitor 60-GRT21BR71H105KE01L
CAP CER 1UF 50V X7R 0805 Product overview: GRT21BR71H105KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR71H105KE01 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R 0805 Product overview: GRT21BR71H105KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR71H105KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRT21BR71H105KE01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR71H105KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR71H105KE01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R, 1Uf, 50V, 0805; Ceramic Capacitor Case Murata - 01AC8992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 1Uf, 50V, 0805; Ceramic Capacitor Case Murata
01AC8992
Cap, Mlcc, Aec-Q200, X7R, 1Uf, 50V, 0805; Ceramic Capacitor Case Murata 01AC8992
CAP, MLCC, AEC-Q200, X7R, 1UF, 50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:1 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 1UF, 50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:1 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRT21BR71H105KE01L
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site
MURATA - GRT21BR71H105KE01L - SMD Multilayer Ceramic Capacitor, 1 µF, 50 V, 0805 [2012 Metric], ± 10%, X7R, GRT Series - 535-GRT21BR71H105KE01L - Utmel Electronic Limited
Hong Kong, China
MURATA - GRT21BR71H105KE01L - SMD Multilayer Ceramic Capacitor, 1 µF, 50 V, 0805 [2012 Metric], ± 10%, X7R, GRT Series
535-GRT21BR71H105KE01L
MURATA - GRT21BR71H105KE01L - SMD Multilayer Ceramic Capacitor, 1 µF, 50 V, 0805 [2012 Metric], ± 10%, X7R, GRT Series 535-GRT21BR71H105KE01L
MURATA - GRT21BR71H105KE01L - SMD Multilayer Ceramic Capacitor, 1 µF, 50 V, 0805 [2012 Metric], ± 10%, X7R, GRT Series

MURATA - GRT21BR71H105KE01L - SMD Multilayer Ceramic Capacitor, 1 µF, 50 V, 0805 [2012 Metric], ± 10%, X7R, GRT Series

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT21BR71H105KE01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT21BR71H105KE01L
50V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRT21BR71H105KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BR71H105KE01L
Ceramic Capacitors GRT21BR71H105KE01L
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT21BR71H105KE01L 490-GRT21BR71H105KE01LCT-ND 490-GRT21BR71H105KE01LDKR-ND 01AC8992 GRT21BR71H105KE01L 535-GRT21BR71H105KE01L GRT21BR71H105KE01L GRT21BR71H105KE01L
Product Name 1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 1Uf, 50V, 0805; Ceramic Capacitor Case Murata Capacitors - Ceramic Capacitors MURATA - GRT21BR71H105KE01L - SMD Multilayer Ceramic Capacitor, 1 µF, 50 V, 0805 [2012 Metric], ± 10%, X7R, GRT Series Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic X7R; X7R Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1.00E6 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details