Murata Power Solutions Ceramic Capacitors GRT21BR71E225KE13L

Description
CAP CER 2.2UF 25V X7R 0805
Request a Quote Datasheet
Description
CAP CER 2.2UF 25V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT21BR71E225KE13LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR71E225KE13LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR71E225KE13LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R, 2.2Uf/25V, 0805; Ceramic Capacitor Case Murata - 01AC8990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 2.2Uf/25V, 0805; Ceramic Capacitor Case Murata
01AC8990
Cap, Mlcc, Aec-Q200, X7R, 2.2Uf/25V, 0805; Ceramic Capacitor Case Murata 01AC8990
CAP, MLCC, AEC-Q200, X7R, 2.2UF/25V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:2.2 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 2.2UF/25V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:2.2 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT21BR71E225KE13L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT21BR71E225KE13L
25V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRT21BR71E225KE13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BR71E225KE13L
Ceramic Capacitors GRT21BR71E225KE13L
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT21BR71E225KE13LDKR-ND 490-GRT21BR71E225KE13LCT-ND 01AC8990 GRT21BR71E225KE13L GRT21BR71E225KE13L
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 2.2Uf/25V, 0805; Ceramic Capacitor Case Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.20E6 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 105PMB122KSP1 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers