Murata Electronics Ceramic Capacitors GRT21BR71A475KE13L

Description
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT21BR71A475KE13LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR71A475KE13LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 10V X7R 0805

CAP CER 4.7UF 10V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR71A475KE13LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 10V X7R 0805

CAP CER 4.7UF 10V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT21BR71A475KE13L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT21BR71A475KE13L
Capacitors - Ceramic Capacitors GRT21BR71A475KE13L
CAP CER 4.7UF 10V X7R 0805

CAP CER 4.7UF 10V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT21BR71A475KE13LTR-ND 490-GRT21BR71A475KE13LDKR-ND GRT21BR71A475KE13L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details