Murata Electronics Ceramic Capacitors GRT21BR61H475KE13L

Description
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12394-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12394-2-ND
Ceramic Capacitors 490-12394-2-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12394-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12394-1-ND
Ceramic Capacitors 490-12394-1-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12394-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12394-6-ND
Ceramic Capacitors 490-12394-6-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478211 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478211
MLCCs - Multilayer Ceramic Capacitors 2478211
Murata GRT21BR61H475KE13L

Murata GRT21BR61H475KE13L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478210 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478210
MLCCs - Multilayer Ceramic Capacitors 2478210
Murata GRT21BR61H475KE13L

Murata GRT21BR61H475KE13L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478211P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478211P
MLCCs - Multilayer Ceramic Capacitors 2478211P
Murata GRT21BR61H475KE13L

Murata GRT21BR61H475KE13L

Supplier's Site
Capacitors - Ceramic Capacitors - 1330060-GRT21BR61H475KE13L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330060-GRT21BR61H475KE13L
Capacitors - Ceramic Capacitors 1330060-GRT21BR61H475KE13L
Manufacturer: Murata Electronics Win Source Part Number: 1330060-GRT21BR61H47 5KE13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12394-6,490-1239 4-2,490-12394-1 Base Product Number: GRT21BR61H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330060-GRT21BR61H475KE13L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12394-6,490-12394-2,490-12394-1
Base Product Number: GRT21BR61H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-GRT21BR61H475KE13L
4.7UF 50V Capacitor 60-GRT21BR61H475KE13L
CAP CER 4.7UF 50V X5R 0805 Product overview: GRT21BR61H475KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61H475KE13 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X5R 0805 Product overview: GRT21BR61H475KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61H475KE13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/50V, 0805; Ceramic Capacitor Case Murata - 01AC8987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/50V, 0805; Ceramic Capacitor Case Murata
01AC8987
Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/50V, 0805; Ceramic Capacitor Case Murata 01AC8987
CAP, MLCC, AEC-Q200, X5R, 4.7UF/50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:4.7 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X5R, 4.7UF/50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:4.7 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
64AJ4455
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 64AJ4455
CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRT21BR61H475KE13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BR61H475KE13L
Ceramic Capacitors GRT21BR61H475KE13L
CAP CER 4.7UF 50V X5R 0805

CAP CER 4.7UF 50V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT21BR61H475KE13L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT21BR61H475KE13L
50V 4.7uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12394-2-ND 490-12394-6-ND 2478211 1330060-GRT21BR61H475KE13L 60-GRT21BR61H475KE13L 01AC8987 64AJ4455 GRT21BR61H475KE13L GRT21BR61H475KE13L
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 50V Capacitor Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/50V, 0805; Ceramic Capacitor Case Murata Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.70E6 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details