Murata Electronics 47UF 6.3V Capacitor GRT21BR60J476ME13L

Description
CAP CER 47UF 6.3V X5R 0805 Product overview: GRT21BR60J476ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR60J476ME13 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 6.3V X5R 0805 Product overview: GRT21BR60J476ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR60J476ME13 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 6.3V Capacitor
60-GRT21BR60J476ME13L
47UF 6.3V Capacitor 60-GRT21BR60J476ME13L
CAP CER 47UF 6.3V X5R 0805 Product overview: GRT21BR60J476ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR60J476ME13 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 0805 Product overview: GRT21BR60J476ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR60J476ME13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12371-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12371-2-ND
Ceramic Capacitors 490-12371-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12371-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12371-1-ND
Ceramic Capacitors 490-12371-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12371-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12371-6-ND
Ceramic Capacitors 490-12371-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X5R, 47Uf/6.3V, 0805; Ceramic Capacitor Case Murata - 01AC8981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X5R, 47Uf/6.3V, 0805; Ceramic Capacitor Case Murata
01AC8981
Cap, Mlcc, Aec-Q200, X5R, 47Uf/6.3V, 0805; Ceramic Capacitor Case Murata 01AC8981
CAP, MLCC, AEC-Q200, X5R, 47UF/6.3V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:47 F; Voltage Rating:6.3V; Capacitance Tolerance: 20%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X5R, 47UF/6.3V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:47 F; Voltage Rating:6.3V; Capacitance Tolerance: 20%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
64AJ4452
Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 64AJ4452
CAP, 47UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRT21BR60J476ME13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BR60J476ME13L
Ceramic Capacitors GRT21BR60J476ME13L
CAP CER 47UF 6.3V X5R 0805

CAP CER 47UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT21BR60J476ME13L 490-12371-2-ND 490-12371-6-ND 01AC8981 64AJ4452 GRT21BR60J476ME13L
Product Name 47UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X5R, 47Uf/6.3V, 0805; Ceramic Capacitor Case Murata Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 4.70E7 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details