Murata Electronics Ceramic Capacitors GRT21BC81E475KA02L

Description
4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12357-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12357-1-ND
Ceramic Capacitors 490-12357-1-ND
4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12357-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12357-2-ND
Ceramic Capacitors 490-12357-2-ND
4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12357-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12357-6-ND
Ceramic Capacitors 490-12357-6-ND
4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT21BC81E475KA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BC81E475KA02L
Ceramic Capacitors GRT21BC81E475KA02L
CAP CER 4.7UF 25V X6S 0805

CAP CER 4.7UF 25V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-12357-1-ND 490-12357-6-ND GRT21BC81E475KA02L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers