Murata Electronics Ceramic Capacitors GRT21BC81E335KE13L

Description
3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT21BC81E335KE13LTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BC81E335KE13LDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BC81E335KE13LCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRT21BC81E335KE13L
CAP CER 3.3UF 25V X6S 0805

CAP CER 3.3UF 25V X6S 0805

Supplier's Site
Ceramic Capacitors - GRT21BC81E335KE13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BC81E335KE13L
Ceramic Capacitors GRT21BC81E335KE13L
CAP CER 3.3UF 25V X6S 0805

CAP CER 3.3UF 25V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT21BC81E335KE13LTR-ND 490-GRT21BC81E335KE13LDKR-ND GRT21BC81E335KE13L GRT21BC81E335KE13L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers