3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
3.3µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GRT21BC81E335KE13KTR-ND | 490-GRT21BC81E335KE13KDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.3 microF | 3.3 microF |