Murata Electronics Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators GRT21BC81C226ME13L

Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Part Status: Obsolete Tolerance (+ or -): 5% Voltage Rating DC: 2V Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Packaging: Bulk
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Part Status: Obsolete Tolerance (+ or -): 5% Voltage Rating DC: 2V Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Packaging: Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Part Status: Obsolete Tolerance (+ or -): 5% Voltage Rating DC: 2V Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Packaging: Bulk

Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Part Status: Obsolete
Tolerance (+ or -): 5%
Voltage Rating DC: 2V
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)
Packaging: Bulk

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BM96 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details