Murata Electronics Ceramic Capacitors GRT21BC81C106ME01L

Description
10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12344-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12344-2-ND
Ceramic Capacitors 490-12344-2-ND
10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12344-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12344-1-ND
Ceramic Capacitors 490-12344-1-ND
10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12344-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12344-6-ND
Ceramic Capacitors 490-12344-6-ND
10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329844-GRT21BC81C106ME01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329844-GRT21BC81C106ME01L
Capacitors - Ceramic Capacitors 1329844-GRT21BC81C106ME01L
Manufacturer: Murata Electronics Win Source Part Number: 1329844-GRT21BC81C10 6ME01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.053" (1.35mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12344-1,490-1234 4-2,490-12344-6 Base Product Number: GRT21BC81C Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329844-GRT21BC81C106ME01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.053" (1.35mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12344-1,490-12344-2,490-12344-6
Base Product Number: GRT21BC81C
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GRT21BC81C106ME01L
10UF 16V Capacitor 60-GRT21BC81C106ME01L
CAP CER 10UF 16V X6S 0805 Product overview: GRT21BC81C106ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC81C106ME01 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X6S 0805 Product overview: GRT21BC81C106ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC81C106ME01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT21BC81C106ME01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BC81C106ME01L
Ceramic Capacitors GRT21BC81C106ME01L
CAP CER 10UF 16V X6S 0805

CAP CER 10UF 16V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12344-2-ND 490-12344-6-ND 1329844-GRT21BC81C106ME01L 60-GRT21BC81C106ME01L GRT21BC81C106ME01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 104PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details