Murata Electronics Ceramic Capacitors GRT21BC81C106KE01L

Description
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12343-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12343-6-ND
Ceramic Capacitors 490-12343-6-ND
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12343-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12343-2-ND
Ceramic Capacitors 490-12343-2-ND
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12343-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12343-1-ND
Ceramic Capacitors 490-12343-1-ND
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-12343-6-ND 490-12343-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers