Murata Electronics Ceramic Capacitors - GRT21BC81A226ME13L GRT21BC81A226ME13L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872989-GRT21BC81A226 ME13L Series: GRT Operating Temperature Range: -55°C ~ 105°C Features: 22 µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT21BC81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12342-1, 490-12342-2, 490-12342-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872989-GRT21BC81A226 ME13L Series: GRT Operating Temperature Range: -55°C ~ 105°C Features: 22 µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT21BC81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12342-1, 490-12342-2, 490-12342-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRT21BC81A226ME13L - 872989-GRT21BC81A226ME13L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRT21BC81A226ME13L
872989-GRT21BC81A226ME13L
Ceramic Capacitors - GRT21BC81A226ME13L 872989-GRT21BC81A226ME13L
Manufacturer: Murata Electronics North America Win Source Part Number: 872989-GRT21BC81A226 ME13L Series: GRT Operating Temperature Range: -55°C ~ 105°C Features: 22 µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT21BC81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12342-1, 490-12342-2, 490-12342-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872989-GRT21BC81A226ME13L
Series: GRT
Operating Temperature Range: -55°C ~ 105°C
Features: 22 µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRT21BC81A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12342-1, 490-12342-2, 490-12342-6

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRT21BC81A226ME13L
22UF 10V Capacitor 60-GRT21BC81A226ME13L
CAP CER 22UF 10V X6S 0805 Product overview: GRT21BC81A226ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC81A226ME13 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X6S 0805 Product overview: GRT21BC81A226ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC81A226ME13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12342-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12342-6-ND
Ceramic Capacitors 490-12342-6-ND
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12342-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12342-1-ND
Ceramic Capacitors 490-12342-1-ND
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12342-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12342-2-ND
Ceramic Capacitors 490-12342-2-ND
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT21BC81A226ME13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BC81A226ME13L
Ceramic Capacitors GRT21BC81A226ME13L
CAP CER 22UF 10V X6S 0805

CAP CER 22UF 10V X6S 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
64AJ4451
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 64AJ4451
CAP, AEC-Q200, 22UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7223 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
66AJ7223
Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 66AJ7223
CAP, 22UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT21BC81A226ME13L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT21BC81A226ME13L
10V 22uF X6S ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X6S ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872989-GRT21BC81A226ME13L 60-GRT21BC81A226ME13L 490-12342-6-ND 490-12342-1-ND GRT21BC81A226ME13L 64AJ4451 GRT21BC81A226ME13L
Product Name Ceramic Capacitors - GRT21BC81A226ME13L 22UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers