Murata Electronics Ceramic Capacitors GRT21BC80G476ME13L

Description
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12339-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12339-1-ND
Ceramic Capacitors 490-12339-1-ND
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12339-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12339-2-ND
Ceramic Capacitors 490-12339-2-ND
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12339-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12339-6-ND
Ceramic Capacitors 490-12339-6-ND
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 4V Capacitor
60-GRT21BC80G476ME13L
47UF 4V Capacitor 60-GRT21BC80G476ME13L
CAP CER 47UF 4V X6S 0805 Product overview: GRT21BC80G476ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC80G476ME13 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 4V X6S 0805 Product overview: GRT21BC80G476ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC80G476ME13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata
64AJ4450
Cap, Aec-Q200, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata 64AJ4450
CAP, AEC-Q200, 47UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 47UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRT21BC80G476ME13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BC80G476ME13L
Ceramic Capacitors GRT21BC80G476ME13L
CAP CER 47UF 4V X6S 0805

CAP CER 47UF 4V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12339-1-ND 490-12339-6-ND 60-GRT21BC80G476ME13L 64AJ4450 GRT21BC80G476ME13L
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 4V Capacitor Cap, Aec-Q200, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details