4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)
CAP CER 4.7UF 50V X7S 0805 Product overview: GRT21BC71H475KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC71H475KE13
Murata GRT21BC71H475KE13L
Murata GRT21BC71H475KE13L
Murata GRT21BC71H475KE13L
CAP CER 4.7UF 50V X7S 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT21BC71H475KE13LTR-ND | 490-GRT21BC71H475KE13LDKR-ND | 60-GRT21BC71H475KE13L | 2608846 | GRT21BC71H475KE13L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 4.7UF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; X7S | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |