Murata Electronics Ceramic Capacitors GRT188R71H153KE01D

Description
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT188R71H153KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT188R71H153KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT188R71H153KE01D
Capacitors - Ceramic Capacitors GRT188R71H153KE01D
CAP CER 0.015UF 50V X7R 0603

CAP CER 0.015UF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-GRT188R71H153KE01DTR-ND GRT188R71H153KE01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details