Murata Power Solutions Ceramic Capacitors GRT188R71E474KE13D

Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT188R71E474KE13DTR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188R71E474KE13DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188R71E474KE13DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT188R71E474KE13D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT188R71E474KE13D
Capacitors - Ceramic Capacitors GRT188R71E474KE13D
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Supplier's Site
Cap, Mlcc, Aec-Q200, X7R, 0.47Uf/25V/0603; Ceramic Capacitor Case Murata - 01AC8943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.47Uf/25V/0603; Ceramic Capacitor Case Murata
01AC8943
Cap, Mlcc, Aec-Q200, X7R, 0.47Uf/25V/0603; Ceramic Capacitor Case Murata 01AC8943
CAP, MLCC, AEC-Q200, X7R, 0.47UF/25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:0.47 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.47UF/25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:0.47 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT188R71E474KE13DTR-ND 490-GRT188R71E474KE13DDKR-ND GRT188R71E474KE13D 01AC8943
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 0.47Uf/25V/0603; Ceramic Capacitor Case Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 470000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details