0.15µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.15UF 25V X7R 0603
CAP CER 0.15UF 25V X7R 0603
CAP, MLCC, AEC-Q200, X7R, 0.15UF/25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:0.15 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes
CAP CER 0.15UF 25V X7R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT188R71E154KE01DTR-ND | 490-GRT188R71E154KE01DDKR-ND | 01AC8941 | GRT188R71E154KE01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, X7R, 0.15Uf/25V/0603; Ceramic Capacitor Case Murata | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 150000 microF | 0.1500 microF |