Murata Electronics 2.2UF 35V Capacitor GRT188R6YA225KE13D

Description
CAP CER 2.2UF 35V X5R 0603 Product overview: GRT188R6YA225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R6YA225KE13 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 2.2UF 35V X5R 0603 Product overview: GRT188R6YA225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R6YA225KE13 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRT188R6YA225KE13# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 2.2OºF and a rated voltage of 35V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a 0603 (1608M) size, with dimensions of 1.6mm x 0.8mm x 0.8mm, and features a capacitance tolerance of ±10%. The operating temperature range is from -55°C to +85°C, and it exhibits a capacitance change rate of ±15.0%. This component is also RoHS compliant, ensuring it meets environmental regulations. The product is available in different packaging options, including 330mm and 180mm paper tape, with minimum order quantities of 10,000 and 4,000 pieces, respectively.

Datasheet Summary
Powered by GS/AI

The Murata GRT188R6YA225KE13# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 2.2OºF and a rated voltage of 35V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a 0603 (1608M) size, with dimensions of 1.6mm x 0.8mm x 0.8mm, and features a capacitance tolerance of ±10%. The operating temperature range is from -55°C to +85°C, and it exhibits a capacitance change rate of ±15.0%. This component is also RoHS compliant, ensuring it meets environmental regulations. The product is available in different packaging options, including 330mm and 180mm paper tape, with minimum order quantities of 10,000 and 4,000 pieces, respectively.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 35V Capacitor
60-GRT188R6YA225KE13D
2.2UF 35V Capacitor 60-GRT188R6YA225KE13D
CAP CER 2.2UF 35V X5R 0603 Product overview: GRT188R6YA225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R6YA225KE13 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 35V X5R 0603 Product overview: GRT188R6YA225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R6YA225KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329857-GRT188R6YA225KE13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329857-GRT188R6YA225KE13D
Capacitors - Ceramic Capacitors 1329857-GRT188R6YA225KE13D
Manufacturer: Murata Electronics Win Source Part Number: 1329857-GRT188R6YA22 5KE13D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12335-1,490-1233 5-2,490-12335-6 Base Product Number: GRT188R6YA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329857-GRT188R6YA225KE13D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12335-1,490-12335-2,490-12335-6
Base Product Number: GRT188R6YA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-12335-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12335-6-ND
Ceramic Capacitors 490-12335-6-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12335-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12335-1-ND
Ceramic Capacitors 490-12335-1-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12335-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12335-2-ND
Ceramic Capacitors 490-12335-2-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT188R6YA225KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R6YA225KE13D
Ceramic Capacitors GRT188R6YA225KE13D
CAP CER 2.2UF 35V X5R 0603

CAP CER 2.2UF 35V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT188R6YA225KE13D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT188R6YA225KE13D
35V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 92AH5254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
92AH5254
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 92AH5254
CAP, AEC-Q200, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT188R6YA225KE13D 1329857-GRT188R6YA225KE13D 490-12335-6-ND 490-12335-1-ND GRT188R6YA225KE13D GRT188R6YA225KE13D 92AH5254
Product Name 2.2UF 35V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106K100CB4G-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details