Murata Electronics Ceramic Capacitors GRT188R61H105KE13D

Description
1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12330-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12330-1-ND
Ceramic Capacitors 490-12330-1-ND
1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12330-2-ND
Ceramic Capacitors 490-12330-2-ND
1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12330-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12330-6-ND
Ceramic Capacitors 490-12330-6-ND
1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478200P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478200P
MLCCs - Multilayer Ceramic Capacitors 2478200P
Murata GRT188R61H105KE13D

Murata GRT188R61H105KE13D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478200 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478200
MLCCs - Multilayer Ceramic Capacitors 2478200
Murata GRT188R61H105KE13D

Murata GRT188R61H105KE13D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478199 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478199
MLCCs - Multilayer Ceramic Capacitors 2478199
Murata GRT188R61H105KE13D

Murata GRT188R61H105KE13D

Supplier's Site
Singapore, Singapore
1UF 50V Capacitor
60-GRT188R61H105KE13D
1UF 50V Capacitor 60-GRT188R61H105KE13D
CAP CER 1UF 50V X5R 0603 Product overview: GRT188R61H105KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61H105KE13 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X5R 0603 Product overview: GRT188R61H105KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61H105KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT188R61H105KE13D - 850758-GRT188R61H105KE13D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRT188R61H105KE13D
850758-GRT188R61H105KE13D
Ceramic Capacitors - GRT188R61H105KE13D 850758-GRT188R61H105KE13D
Manufacturer: Murata Electronics North America Win Source Part Number: 850758-GRT188R61H105 KE13D Series: GRT Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: GRT188R61H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12330-2, 490-12330-1, 490-12330-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 850758-GRT188R61H105KE13D
Series: GRT
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRT188R61H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12330-2, 490-12330-1, 490-12330-6

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5262
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5262
CAP, AEC-Q200, 1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT188R61H105KE13D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT188R61H105KE13D
50V 1uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRT188R61H105KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R61H105KE13D
Ceramic Capacitors GRT188R61H105KE13D
CAP CER 1UF 50V X5R 0603

CAP CER 1UF 50V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12330-1-ND 490-12330-6-ND 2478200P 60-GRT188R61H105KE13D 850758-GRT188R61H105KE13D 92AH5262 GRT188R61H105KE13D GRT188R61H105KE13D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1UF 50V Capacitor Ceramic Capacitors - GRT188R61H105KE13D Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 338-3652-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers