Murata Electronics Ceramic Capacitors GRT188R61E475KE13D

Description
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12328-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12328-2-ND
Ceramic Capacitors 490-12328-2-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12328-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12328-1-ND
Ceramic Capacitors 490-12328-1-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12328-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12328-6-ND
Ceramic Capacitors 490-12328-6-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRT Package: Tape & Reel (TR) Capacitance: 4.7 µF Tolerance: ±10% Applications: Automotive

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRT
Package: Tape & Reel (TR)
Capacitance: 4.7 µF
Tolerance: ±10%
Applications: Automotive

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-GRT188R61E475KE13D
4.7UF 25V Capacitor 60-GRT188R61E475KE13D
CAP CER 4.7UF 25V X5R 0603 Product overview: GRT188R61E475KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61E475KE13 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X5R 0603 Product overview: GRT188R61E475KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61E475KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/25V, 0603; Ceramic Capacitor Case Murata - 01AC8936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/25V, 0603; Ceramic Capacitor Case Murata
01AC8936
Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/25V, 0603; Ceramic Capacitor Case Murata 01AC8936
CAP, MLCC, AEC-Q200, X5R, 4.7UF/25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:4.7 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X5R, 4.7UF/25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:4.7 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 92AH5261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
92AH5261
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 92AH5261
CAP, AEC-Q200, 4.7UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT188R61E475KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R61E475KE13D
Ceramic Capacitors GRT188R61E475KE13D
CAP CER 4.7UF 25V X5R 0603

CAP CER 4.7UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12328-2-ND 490-12328-6-ND 60-GRT188R61E475KE13D 01AC8936 92AH5261 GRT188R61E475KE13D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors 4.7UF 25V Capacitor Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/25V, 0603; Ceramic Capacitor Case Murata Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.70E6 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details