Murata Electronics Ceramic Capacitors GRT188R61C475KE13D

Description
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12319-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12319-2-ND
Ceramic Capacitors 490-12319-2-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12319-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12319-1-ND
Ceramic Capacitors 490-12319-1-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12319-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12319-6-ND
Ceramic Capacitors 490-12319-6-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH5259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH5259
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH5259
CAP, AEC-Q200, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT188R61C475KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R61C475KE13D
Ceramic Capacitors GRT188R61C475KE13D
CAP CER 4.7UF 16V X5R 0603

CAP CER 4.7UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-12319-2-ND 490-12319-6-ND 92AH5259 GRT188R61C475KE13D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details