Murata Electronics Capacitors - Ceramic Capacitors GRT188R61C106KE13D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329999-GRT188R61C10 6KE13D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12317-2,490-1231 7-1,490-12317-6 Base Product Number: GRT188R61C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329999-GRT188R61C10 6KE13D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12317-2,490-1231 7-1,490-12317-6 Base Product Number: GRT188R61C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329999-GRT188R61C106KE13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329999-GRT188R61C106KE13D
Capacitors - Ceramic Capacitors 1329999-GRT188R61C106KE13D
Manufacturer: Murata Electronics Win Source Part Number: 1329999-GRT188R61C10 6KE13D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12317-2,490-1231 7-1,490-12317-6 Base Product Number: GRT188R61C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329999-GRT188R61C106KE13D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12317-2,490-12317-1,490-12317-6
Base Product Number: GRT188R61C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-12317-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12317-2-ND
Ceramic Capacitors 490-12317-2-ND
10µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12317-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12317-1-ND
Ceramic Capacitors 490-12317-1-ND
10µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12317-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12317-6-ND
Ceramic Capacitors 490-12317-6-ND
10µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GRT188R61C106KE13D
10UF 16V Capacitor 60-GRT188R61C106KE13D
CAP CER 10UF 16V X5R 0603 Product overview: GRT188R61C106KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61C106KE13 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0603 Product overview: GRT188R61C106KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61C106KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT188R61C106KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R61C106KE13D
Ceramic Capacitors GRT188R61C106KE13D
CAP CER 10UF 16V X5R 0603

CAP CER 10UF 16V X5R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH5258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH5258
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH5258
CAP, AEC-Q200, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
03AJ1692
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 03AJ1692
CAP, AEC-Q200, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT188R61C106KE13D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT188R61C106KE13D
16V 10uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329999-GRT188R61C106KE13D 490-12317-2-ND 490-12317-6-ND 60-GRT188R61C106KE13D GRT188R61C106KE13D 92AH5258 GRT188R61C106KE13D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10UF 16V Capacitor Ceramic Capacitors Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details