4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-12308-2-ND | 490-12308-6-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF |