Murata Power Solutions Ceramic Capacitors GRT188R60J226ME13D

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRT188R60J226ME13# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 22OºF and a rated voltage of 6.3V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a 0603 (1608M) size, measuring 1.6mm x 0.8mm x 0.8mm, with a tolerance of ±20% for capacitance. It operates effectively within a temperature range of -55°C to 85°C and features a capacitance change rate of ±15.0%. The product is RoHS compliant, ensuring it meets environmental regulations. The minimum order quantity is 10,000 pieces for the J package and 4,000 pieces for the D package.

Datasheet Summary
Powered by GS/AI

The Murata GRT188R60J226ME13# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 22OºF and a rated voltage of 6.3V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a 0603 (1608M) size, measuring 1.6mm x 0.8mm x 0.8mm, with a tolerance of ±20% for capacitance. It operates effectively within a temperature range of -55°C to 85°C and features a capacitance change rate of ±15.0%. The product is RoHS compliant, ensuring it meets environmental regulations. The minimum order quantity is 10,000 pieces for the J package and 4,000 pieces for the D package.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT188R60J226ME13DTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188R60J226ME13DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188R60J226ME13DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-GRT188R60J226ME13D
22UF 6.3V Capacitor 60-GRT188R60J226ME13D
CAP CER 22UF 6.3V X5R 0603 Product overview: GRT188R60J226ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R60J226ME13 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0603 Product overview: GRT188R60J226ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R60J226ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330943-GRT188R60J226ME13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330943-GRT188R60J226ME13D
Capacitors - Ceramic Capacitors 1330943-GRT188R60J226ME13D
Manufacturer: Murata Electronics Win Source Part Number: 1330943-GRT188R60J22 6ME13D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 20,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRT188R60J226ME1 3DTR,490-GRT188R60J2 26ME13D-ND,490-GRT18 8R60J226ME13D Base Product Number: GRT188R60J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330943-GRT188R60J226ME13D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 20,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRT188R60J226ME13DTR,490-GRT188R60J226ME13D-ND,490-GRT188R60J226ME13D
Base Product Number: GRT188R60J
RoHS Status: ROHS3 Compliant

Buy Now
Ceramic Capacitors - GRT188R60J226ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R60J226ME13D
Ceramic Capacitors GRT188R60J226ME13D
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Supplier's Site
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 92AH5256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
92AH5256
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 92AH5256
CAP, AEC-Q200, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT188R60J226ME13DTR-ND 490-GRT188R60J226ME13DDKR-ND 60-GRT188R60J226ME13D 1330943-GRT188R60J226ME13D GRT188R60J226ME13D 92AH5256
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details