Murata Electronics Ceramic Capacitors GRT188R60J105KE01D

Description
1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12302-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12302-2-ND
Ceramic Capacitors 490-12302-2-ND
1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRT188R60J105KE01D
CAP CER 1UF 6.3V X5R 0603

CAP CER 1UF 6.3V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-12302-2-ND GRT188R60J105KE01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers