Murata Electronics Ceramic Capacitors GRT188D70J106ME13D

Description
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT188D70J106ME13DTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188D70J106ME13DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 6.3V X7T 0603

CAP CER 10UF 6.3V X7T 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188D70J106ME13DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 6.3V X7T 0603

CAP CER 10UF 6.3V X7T 0603

Buy Now Datasheet
Ceramic Capacitors - GRT188D70J106ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188D70J106ME13D
Ceramic Capacitors GRT188D70J106ME13D
CAP CER 10UF 6.3V X7T 0603

CAP CER 10UF 6.3V X7T 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT188D70J106ME13DTR-ND 490-GRT188D70J106ME13DDKR-ND GRT188D70J106ME13D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers