Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRT188C8YA225KE13D

Description
Murata GRT188C8YA225KE13D
Request a Quote Datasheet
Description
Murata GRT188C8YA225KE13D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1656486 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1656486
MLCCs - Multilayer Ceramic Capacitors 1656486
Murata GRT188C8YA225KE13D

Murata GRT188C8YA225KE13D

Supplier's Site
Ceramic Capacitors - 490-12299-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12299-6-ND
Ceramic Capacitors 490-12299-6-ND
2.2µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12299-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12299-1-ND
Ceramic Capacitors 490-12299-1-ND
2.2µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12299-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12299-2-ND
Ceramic Capacitors 490-12299-2-ND
2.2µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330050-GRT188C8YA225KE13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330050-GRT188C8YA225KE13D
Capacitors - Ceramic Capacitors 1330050-GRT188C8YA225KE13D
Manufacturer: Murata Electronics Win Source Part Number: 1330050-GRT188C8YA22 5KE13D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12299-2,490-1229 9-1,490-12299-6 Base Product Number: GRT188C8YA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330050-GRT188C8YA225KE13D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12299-2,490-12299-1,490-12299-6
Base Product Number: GRT188C8YA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2.2UF 35V Capacitor
60-GRT188C8YA225KE13D
2.2UF 35V Capacitor 60-GRT188C8YA225KE13D
CAP CER 2.2UF 35V X6S 0603 Product overview: GRT188C8YA225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C8YA225KE13 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 35V X6S 0603 Product overview: GRT188C8YA225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C8YA225KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1687 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
03AJ1687
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 03AJ1687
CAP, AEC-Q200, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 92AH5248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
92AH5248
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 92AH5248
CAP, AEC-Q200, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT188C8YA225KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188C8YA225KE13D
Ceramic Capacitors GRT188C8YA225KE13D
CAP CER 2.2UF 35V X6S 0603

CAP CER 2.2UF 35V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1656486 490-12299-6-ND 490-12299-1-ND 1330050-GRT188C8YA225KE13D 60-GRT188C8YA225KE13D 03AJ1687 GRT188C8YA225KE13D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2UF 35V Capacitor Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF750K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details