Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRT188C81E475KE13D

Description
Murata GRT188C81E475KE13D
Request a Quote Datasheet
Description
Murata GRT188C81E475KE13D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478192 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478192
MLCCs - Multilayer Ceramic Capacitors 2478192
Murata GRT188C81E475KE13D

Murata GRT188C81E475KE13D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478193P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478193P
MLCCs - Multilayer Ceramic Capacitors 2478193P
Murata GRT188C81E475KE13D

Murata GRT188C81E475KE13D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478193 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478193
MLCCs - Multilayer Ceramic Capacitors 2478193
Murata GRT188C81E475KE13D

Murata GRT188C81E475KE13D

Supplier's Site
Singapore, Singapore
4.7UF 25V Capacitor
60-GRT188C81E475KE13D
4.7UF 25V Capacitor 60-GRT188C81E475KE13D
CAP CER 4.7UF 25V X6S 0603 Product overview: GRT188C81E475KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C81E475KE13 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X6S 0603 Product overview: GRT188C81E475KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C81E475KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12295-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12295-6-ND
Ceramic Capacitors 490-12295-6-ND
4.7µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12295-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12295-2-ND
Ceramic Capacitors 490-12295-2-ND
4.7µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12295-1-ND
Ceramic Capacitors 490-12295-1-ND
4.7µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT188C81E475KE13D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT188C81E475KE13D
25V 4.7uF X6S ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 4.7uF X6S ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X6S, 4.7Uf/25V, 0603; Ceramic Capacitor Case Murata - 01AC8928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X6S, 4.7Uf/25V, 0603; Ceramic Capacitor Case Murata
01AC8928
Cap, Mlcc, Aec-Q200, X6S, 4.7Uf/25V, 0603; Ceramic Capacitor Case Murata 01AC8928
CAP, MLCC, AEC-Q200, X6S, 4.7UF/25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:4.7 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X6S, 4.7UF/25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:4.7 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 92AH5253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
92AH5253
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 92AH5253
CAP, AEC-Q200, 4.7UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT188C81E475KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188C81E475KE13D
Ceramic Capacitors GRT188C81E475KE13D
CAP CER 4.7UF 25V X6S 0603

CAP CER 4.7UF 25V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478192 60-GRT188C81E475KE13D 490-12295-6-ND 490-12295-2-ND GRT188C81E475KE13D 01AC8928 92AH5253 GRT188C81E475KE13D
Product Name MLCCs - Multilayer Ceramic Capacitors 4.7UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Mlcc, Aec-Q200, X6S, 4.7Uf/25V, 0603; Ceramic Capacitor Case Murata Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.70E6 microF 4.7 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details