Murata Electronics 2.2UF 25V Capacitor GRT188C81E225KE13D

Description
CAP CER 2.2UF 25V X6S 0603 Product overview: GRT188C81E225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C81E225KE13 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 25V X6S 0603 Product overview: GRT188C81E225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C81E225KE13 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 25V Capacitor
60-GRT188C81E225KE13D
2.2UF 25V Capacitor 60-GRT188C81E225KE13D
CAP CER 2.2UF 25V X6S 0603 Product overview: GRT188C81E225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C81E225KE13 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X6S 0603 Product overview: GRT188C81E225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C81E225KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1061148-GRT188C81E225KE13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061148-GRT188C81E225KE13D
Capacitors - Ceramic Capacitors 1061148-GRT188C81E225KE13D
Win Source Part Number: 1061148-GRT188C81E22 5KE13D Category: Capacitors>Ceramic Capacitors Series: GRT Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRM188C81E225KE11D; GRM188C81C225KA12D; GRM188C81A225KE34D; C1608X6S1C225K080AC; CGB3B1X6S1A225K055AC ; C1608X6S0J225K080AB; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-12293-6,490-1229 3-2,490-12293-1 Base Product Number: GRT188C81E

Win Source Part Number: 1061148-GRT188C81E225KE13D
Category: Capacitors>Ceramic Capacitors
Series: GRT
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): GRM188C81E225KE11D; GRM188C81C225KA12D; GRM188C81A225KE34D; C1608X6S1C225K080AC; CGB3B1X6S1A225K055AC; C1608X6S0J225K080AB;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-12293-6,490-12293-2,490-12293-1
Base Product Number: GRT188C81E

Buy Now Datasheet
Ceramic Capacitors - 490-12293-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12293-6-ND
Ceramic Capacitors 490-12293-6-ND
2.2µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12293-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12293-2-ND
Ceramic Capacitors 490-12293-2-ND
2.2µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12293-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12293-1-ND
Ceramic Capacitors 490-12293-1-ND
2.2µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/25V, 0603; Ceramic Capacitor Case Murata - 01AC8927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/25V, 0603; Ceramic Capacitor Case Murata
01AC8927
Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/25V, 0603; Ceramic Capacitor Case Murata 01AC8927
CAP, MLCC, AEC-Q200, X6S, 2.2UF/25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:2.2 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X6S, 2.2UF/25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:2.2 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRT188C81E225KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188C81E225KE13D
Ceramic Capacitors GRT188C81E225KE13D
CAP CER 2.2UF 25V X6S 0603

CAP CER 2.2UF 25V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT188C81E225KE13D 1061148-GRT188C81E225KE13D 490-12293-6-ND 490-12293-2-ND 01AC8927 GRT188C81E225KE13D
Product Name 2.2UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/25V, 0603; Ceramic Capacitor Case Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.20E6 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers