Murata Electronics Ceramic Capacitors GRT188C81C105ME13D

Description
1µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12285-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12285-6-ND
Ceramic Capacitors 490-12285-6-ND
1µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12285-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12285-1-ND
Ceramic Capacitors 490-12285-1-ND
1µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12285-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12285-2-ND
Ceramic Capacitors 490-12285-2-ND
1µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-12285-6-ND 490-12285-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details