Murata Electronics Ceramic Capacitors - GRT188C81A106ME13D GRT188C81A106ME13D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872988-GRT188C81A106 ME13D Series: GRT Operating Temperature Range: -55°C ~ 105°C Features: 10 µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT188C81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12283-6, 490-12283-1, 490-12283-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872988-GRT188C81A106 ME13D Series: GRT Operating Temperature Range: -55°C ~ 105°C Features: 10 µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT188C81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12283-6, 490-12283-1, 490-12283-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRT188C81A106ME13D - 872988-GRT188C81A106ME13D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRT188C81A106ME13D
872988-GRT188C81A106ME13D
Ceramic Capacitors - GRT188C81A106ME13D 872988-GRT188C81A106ME13D
Manufacturer: Murata Electronics North America Win Source Part Number: 872988-GRT188C81A106 ME13D Series: GRT Operating Temperature Range: -55°C ~ 105°C Features: 10 µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT188C81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12283-6, 490-12283-1, 490-12283-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872988-GRT188C81A106ME13D
Series: GRT
Operating Temperature Range: -55°C ~ 105°C
Features: 10 µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRT188C81A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12283-6, 490-12283-1, 490-12283-2

Buy Now Datasheet
Ceramic Capacitors - 490-12283-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12283-1-ND
Ceramic Capacitors 490-12283-1-ND
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12283-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12283-6-ND
Ceramic Capacitors 490-12283-6-ND
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12283-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12283-2-ND
Ceramic Capacitors 490-12283-2-ND
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRT188C81A106ME13D
10UF 10V Capacitor 60-GRT188C81A106ME13D
CAP CER 10UF 10V X6S 0603 Product overview: GRT188C81A106ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C81A106ME13 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X6S 0603 Product overview: GRT188C81A106ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C81A106ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT188C81A106ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188C81A106ME13D
Ceramic Capacitors GRT188C81A106ME13D
CAP CER 10UF 10V X6S 0603

CAP CER 10UF 10V X6S 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5250
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5250
CAP, AEC-Q200, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT188C81A106ME13D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT188C81A106ME13D
10V 10uF X6S ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X6S ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872988-GRT188C81A106ME13D 490-12283-1-ND 490-12283-6-ND 60-GRT188C81A106ME13D GRT188C81A106ME13D 92AH5250 GRT188C81A106ME13D
Product Name Ceramic Capacitors - GRT188C81A106ME13D Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor Ceramic Capacitors Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH3R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details